Texas Instruments VFC321KU
- 收藏
- 对比
VFC321KU
2502-VFC321KU
无类别的
--
大陆
立即发货

VFC321KU datasheet pdf and Unclassified product details from Texas Instruments stock available at utmel
1最小包装量--
VFC321KU详情
Texas Instruments VFC321KU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
22
Shell Style#
45 Deg
MIL Type
MIL-DTL-38999 I, II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
Non-Self Locking
Part # Aliases
A850495722W
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
N
系列
Qwik You
类型
快速卡箍
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
电缆夹
产品类别
Circular MIL Spec Strain Reliefs & Adapters
VFC321KU拓展信息







哦! 它是空的。