Texas Instruments WAVEVSN BRD 4.4/NOPB
- 收藏
- 对比
WAVEVSN BRD 4.4/NOPB
2502-WAVEVSN BRD 4.4/NOPB
评估和演示板及套件
--
大陆
立即发货

BOARD INTERFACE DIGITAL HI SPD
1最小包装量--
WAVEVSN BRD 4.4/NOPB详情
Texas Instruments WAVEVSN BRD 4.4/NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
系列
WaveVision
零件状态
Discontinued
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Interface
基本部件号
WAVEVSN
功能
数据采集
提供的内容
Board(s), Cable(s)
主要属性
ADC和DAC评估
嵌入式
Yes, ASIC
次要属性
Graphical User Interface, USB Interface
RoHS状态
Non-RoHS Compliant
WAVEVSN BRD 4.4/NOPB拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments








哦! 它是空的。