Texas Instruments XOPA2810IDCNT
- 收藏
- 对比
XOPA2810IDCNT
2502-XOPA2810IDCNT
放大器
--
大陆
立即发货

High Performance Low Cost Rail-to-Rail Input/Output HV FET Op Amps 8-SOT-23 -40 to 125
1最小包装量--
XOPA2810IDCNT详情
Texas Instruments XOPA2810IDCNT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
8
RoHS
Non-Compliant
Package Description
,
Manufacturer Part Number
XOPA2810IDCNT
Manufacturer
Texas
Part Life Cycle Code
Obsolete
Ihs Manufacturer
Texas INC
Risk Rank
5.34
ECCN 代码
EAR99
Reach合规守则
compliant
Brand Name
Texas
XOPA2810IDCNT拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments







哦! 它是空的。