Texas Instruments XTUSB214QRWBRQ1
- 收藏
- 对比
XTUSB214QRWBRQ1详情
Texas Instruments XTUSB214QRWBRQ1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Circuit integrity
None
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
5 - 90
Core identification
Colour
Nominal cross section conductor
16
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Nominal voltage U
750
Conductor category
Class 5 = flexible
Package
Bulk
厂商
德州仪器
Product Status
活跃
系列
*
XTUSB214QRWBRQ1拓展信息








哦! 它是空的。