t-Global Technology AM3100
- 收藏
- 对比
AM3100
2504-AM3100
无类别的
--
大陆
立即发货

AM3100 datasheet pdf and Unclassified product details from t-Global Technology stock available at utmel
1最小包装量--
AM3100详情
t-Global Technology AM3100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4;3
Maximum Voltage
24 VDC
Manufacturer Part Number
7000-40781-0130060
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PVC
性别
Male to (2) Female
额定电流
4 Amps
知识产权评级
IP65;IP66K;IP67
长度
0.6 Meters
AM3100拓展信息







哦! 它是空的。