t-Global Technology C001
- 收藏
- 对比
C001
2504-C001
无类别的
--
大陆
立即发货

C001 datasheet pdf and Unclassified product details from t-Global Technology stock available at utmel
1最小包装量--
C001详情
t-Global Technology C001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
1 - 25
Overvoltage category
3
Pollution degree
2
Connectable conductor cross section multi-wired
1 - 25
Degree of protection (IP)
IP20
Voltage type
AC
Built-in depth
70.5
频率
50 - 60
C001拓展信息







哦! 它是空的。