t-Global Technology GT3KA
- 收藏
- 对比
GT3KA
2504-GT3KA
无类别的
--
大陆
立即发货

GT3KA datasheet pdf and Unclassified product details from t-Global Technology stock available at utmel
1最小包装量--
GT3KA详情
t-Global Technology GT3KA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-50 - 80
Colour outer sheath
Orange
Permitted cable outer temperature during assembling/handling
-40 - 80
Outer diameter approx.
19.1
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
10
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
96
Min. permitted bending radius, stationary application/permanent installation
58
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GT3KA拓展信息







哦! 它是空的。