THERMALTRONICS K60C004
- 收藏
- 对比
K60C004详情
THERMALTRONICS K60C004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of tip
with heating element
Tip shape
conical
Tip dimensions
0.4mm
Tip temperature
325...358°C
Applications of soldering equipment1
for soldering station
Applications of soldering equipment
for soldering iron
Related items1
TMT-2000S-KM
Related items
SHP-K
Gross weight
10.8g
Certificates
RoHS compliant
K60C004拓展信息








哦! 它是空的。