注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥92.394185
10
¥87.164328
100
¥82.230494
500
¥77.57594
1000
¥73.184846
THERMALTRONICS K75CH010
- 收藏
- 对比
¥
总价: ¥
K75CH010详情
THERMALTRONICS K75CH010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of tip
with heating element
Tip shape
chisel
Tip dimensions
1mm
Tip temperature
350...398°C
Applications of soldering equipment1
for soldering station
Applications of soldering equipment
for soldering iron
Related items1
TMT-2000S-KM
Related items
SHP-K
Gross weight
10.45g
Certificates
RoHS compliant
K75CH010拓展信息







哦! 它是空的。