THERMALTRONICS K80BV007
- 收藏
- 对比
K80BV007详情
THERMALTRONICS K80BV007重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of tip
with heating element
Tip shape
cut spade
Tip dimensions
0.7mm
Tip temperature
420...475°C
Applications of soldering equipment1
for soldering station
Applications of soldering equipment
for soldering iron
Related items1
TMT-2000S-KM
Related items
SHP-K
Gross weight
12.57g
Certificates
RoHS compliant
K80BV007拓展信息








哦! 它是空的。