THERMALTRONICS S75CH032
- 收藏
- 对比
S75CH032详情
THERMALTRONICS S75CH032重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of tip
with heating element
Tip shape
chisel
Tip dimensions
3.2mm
Tip temperature
350...398°C
Applications of soldering equipment1
for soldering station
Applications of soldering equipment
for soldering iron
Related items1
TMT-2000S-SM
Related items
SHP-SM
Gross weight
13.9g
Certificates
RoHS compliant
S75CH032拓展信息








哦! 它是空的。