Thomas Research LHRMTS0-N-BK
- 收藏
- 对比
LHRMTS0-N-BK
2517-LHRMTS0-N-BK
接近/占位传感器 - 成品
--
大陆
立即发货

MULTI-TECH WALL SWITCH SENSOR
1最小包装量--
LHRMTS0-N-BK详情
Thomas Research LHRMTS0-N-BK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
壁挂式
Manufacturer
Killark-Hubbell Electrical Products
Package
Box
厂商
托马斯研究产品
Product Status
活跃
操作温度
0°C ~ 40°C
系列
LightHAWK™
颜色
Black
电压 - 供电
120V ~ 277V
输出类型
Relay
传感器类型
Passive Infrared, Ultrasonic
手动超控
有
覆盖范围
1000 Square Feet
LHRMTS0-N-BK拓展信息
Thomas Research Products
Thomas Research Products
Thomas Research Products
Thomas Research Products
Thomas Research Products
Thomas Research Products
Thomas Research Products
Thomas Research Products
Thomas Research Products
Thomas Research Products







哦! 它是空的。