AFE1598详情
TI AFE1598重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Interface type
SPI
Operating Temperature Range(°C)
-20 to 85
Rating
Catalog
应用
AEDs, Bedside patient monitoring and diagnostic ECG, ECG patch, EEG, EMG, Event, Evoked audio potential (EAP), Medical, Patient monitoring, Portable telemetry, Sleep study monitor, Telemedicine bispectral index (BIS)
分辨率(位)
24
Number of input channels
8
AFE1598拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments








哦! 它是空的。