TPLD1201详情
TI TPLD1201重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of GPIOs
8
Analog comparators
2
Interface type
General purpose
Digital flip-flops
4
Shift registers
1
Counters
8-bit / 4
Number of oscillators
1
Rating
Catalog
Operating Temperature Range(°C)
-40 to 125
LUTs(图形用户界面)
10
TPLD1201拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments









哦! 它是空的。