TPLD2001详情
TI TPLD2001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of GPIOs
18
Analog comparators
8
Interface type
General purpose, SPI, I2C
Digital flip-flops
19
State machine
8-state
PWM (Ch)
4
Shift registers
4
Counters
16-bit / 2, 8-bit / 8
Number of oscillators
3
Rating
Catalog
Operating Temperature Range(°C)
-40 to 125
特征
In-system programming, PWM, Pattern generator, Temp. Sensor
LUTs(图形用户界面)
20
TPLD2001拓展信息
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments
Texas Instruments









哦! 它是空的。