TXE8148详情
TI TXE8148重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of I/Os
48
Rating
Catalog
Frequency (max) (MHz)
10
Operating Temperature Range(°C)
-40 to 125
特征
Configuration registers, Fail-safe, Interrupt pin, Reset pin
0个相似型号
TXE8148拓展信息
PCA9555PWR
Texas Instruments
TCA9555RTWR
Texas Instruments
PCA9535RGER
Texas Instruments
PCF8574DWR
Texas Instruments
TCA6416ARTWR
Texas Instruments
TCA6408APWR
Texas Instruments
PCF8574DW
Texas Instruments
PCF8574ADWR
Texas Instruments
TCA9554PWR
Texas Instruments
PCF8575PWR
Texas Instruments









哦! 它是空的。