LL2012-F56NJ详情
TOKO LL2012-F56NJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Lacquered
Type of fastening
Mounting with claw and screw
With strain relief
有
Material quality
Thermoplastic
Transparent
无
Manufacturer Part Number
LL2012-F56NJ
Manufacturer
TOKO Inc
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TOKO INC
Risk Rank
7.69
ECCN 代码
EAR99
HTS代码
8504.50.80.00
达到SVHC
unknown
LL2012-F56NJ拓展信息








哦! 它是空的。