XC6104E629MR-G详情
TOREX XC6104E629MR-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of integrated circuit
supervisor circuit
Kind of integrated circuit
voltage detector
Kind of RESET output
CMOS
Active logical level1
low
Active logical level
high
Case
SOT25
Mounting
SMD
Threshold on-voltage
2.9V
Gross weight
0.1g
Certificates
RoHS compliant
Operating temperature
-40...85°C
Supply voltage
1...6V DC
Number of channels
2
XC6104E629MR-G拓展信息








哦! 它是空的。