XC6112E329MR-G详情
TOREX XC6112E329MR-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of integrated circuit
supervisor circuit
Kind of integrated circuit
voltage detector
Kind of RESET output
open drain
Active logical level
low
Case
SOT25
Mounting
SMD
Threshold on-voltage
2.9V
Gross weight
0.1g
Certificates
RoHS compliant
Operating temperature
-40...85°C
Supply voltage
1...6V DC
Number of channels
1
XC6112E329MR-G拓展信息








哦! 它是空的。