XC6133C30EER-G详情
TOREX XC6133C30EER-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of integrated circuit
supervisor circuit
Kind of integrated circuit
voltage detector
Kind of RESET output
CMOS
Active logical level
low
Case
USP-6C
Mounting
SMD
Threshold on-voltage
3V
Integrated circuit features1
SENSE pin
Integrated circuit features
manual reset
Gross weight
0.1g
Certificates
RoHS compliant
Operating temperature
-40...125°C
Supply voltage
1.6...6V DC
Number of channels
1
XC6133C30EER-G拓展信息








哦! 它是空的。