XC61CN4201MR-G详情
TOREX XC61CN4201MR-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of integrated circuit
supervisor circuit
Kind of integrated circuit
voltage detector
Kind of RESET output
open drain
Case
SOT23
Mounting
SMD
Threshold on-voltage
4.2V
Gross weight
0.1g
Certificates
RoHS compliant
Operating temperature
-40...85°C
Supply voltage
0.7...10V DC
Number of channels
1
XC61CN4201MR-G拓展信息








哦! 它是空的。