XC9276D060MR-G详情
TOREX XC9276D060MR-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of integrated circuit
PMIC
Kind of integrated circuit
DC/DC converter
Case
SOT26W
Mounting
SMD
Kind of package1
tape
Kind of package
reel
Integrated circuit features
Output Voltage Select Pin
Gross weight
0.1g
Certificates
RoHS compliant
Operating temperature
-40...85°C
Number of channels
1
Output current
0.15A
拓扑
buck
Input voltage
1.8...6V DC
XC9276D060MR-G拓展信息
Torex Semiconductor Ltd
Torex Semiconductor Ltd
Torex Semiconductor Ltd.
Torex Semiconductor Ltd
Torex Semiconductor Ltd
Torex Semiconductor Ltd
Torex Semiconductor Ltd
Torex Semiconductor Ltd.
Torex Semiconductor Ltd
Torex Semiconductor Ltd








哦! 它是空的。