Torex Semiconductor 04B 451
- 收藏
- 对比
04B 451
2539-04B 451
无类别的
--
大陆
立即发货

04B 451 datasheet pdf and Unclassified product details from Torex Semiconductor stock available at utmel
1最小包装量--
04B 451详情
Torex Semiconductor 04B 451重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
Surface
Manufacturer
Cutler Hammer, Div of Eaton Co
Manufacturer Part Number
XTAE018C10A016
Moisture Sensitivity Levels
1
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TOREX SEMICONDUCTOR LTD
Risk Rank
5.59
终端
Screw
样式
Open
线圈电压
120 VAC
线圈型
Magnetic
辅助触点
1NC
行业标准
IEC
达到SVHC
compliant
04B 451拓展信息







哦! 它是空的。