Torex Semiconductor C21CS
- 收藏
- 对比
C21CS
2539-C21CS
无类别的
--
大陆
立即发货

C21CS datasheet pdf and Unclassified product details from Torex Semiconductor stock available at utmel
1最小包装量--
C21CS详情
Torex Semiconductor C21CS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Overload release current setting
500 - 1000
Degree of protection (IP)
IP20
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
1000
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
Adjustment range undelayed short-circuit release
2000 - 12000
Type of electrical connection of main circuit
Rail connection
C21CS拓展信息







哦! 它是空的。