Torex Semiconductor C2KC
- 收藏
- 对比
C2KC
2539-C2KC
无类别的
--
大陆
立即发货

C2KC datasheet pdf and Unclassified product details from Torex Semiconductor stock available at utmel
1最小包装量--
添加到询价列表
C2KC详情
Torex Semiconductor C2KC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated operating voltage
400 - 400
Number of contacts as normally open contact
4
Built-in depth
60
Degree of protection (IP)
IP2X
Number of contacts as normally closed contact
0
0个相似型号
C2KC拓展信息







哦! 它是空的。