Torex Semiconductor C361E
- 收藏
- 对比
C361E
2539-C361E
无类别的
--
大陆
立即发货

C361E datasheet pdf and Unclassified product details from Torex Semiconductor stock available at utmel
1最小包装量--
C361E详情
Torex Semiconductor C361E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
焊接连接
Ambient temperature
-25 - 80
Rated current In
4
Material housing
Brass
Material of contact surface
Nickel/gold
Locking mechanism
压盖螺母
Pollution degree
3
Degree of protection (IP), mounted
IP67
Inflammability class of insulation material according to with UL94
Other
Connectable conductor cross section solid-core
0.25 - 0.25
C361E拓展信息







哦! 它是空的。