Torex Semiconductor CN3502
- 收藏
- 对比
CN3502
2539-CN3502
无类别的
--
大陆
立即发货

CN3502 datasheet pdf and Unclassified product details from Torex Semiconductor stock available at utmel
1最小包装量--
添加到询价列表
CN3502详情
Torex Semiconductor CN3502重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Colour front ring
Other
With front ring
有
0个相似型号
CN3502拓展信息







哦! 它是空的。