Torex Semiconductor XC61AN2802TB
- 收藏
- 对比
XC61AN2802TB详情
Torex Semiconductor XC61AN2802TB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Insert Arrangement
28-21
Contact Materials
Copper Alloy
Manufacturer
Amphenol
Brand
Amphenol Air LB Germany
RoHS
Details
Shell Sizes
28
Shell Style#
箱体安装
MIL Type
MIL-DTL-5015
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Panel
Package Description
,
Moisture Sensitivity Levels
1
Rohs Code
有
Manufacturer Part Number
XC61AN2802TB
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TOREX SEMICONDUCTOR LTD
Risk Rank
5.84
定位的数量
37 Position
子类别
Circular Connectors
触点性别
Socket (Female)
产品类别
军规圆形连接器
产品
Receptacles
安装角
Straight
产品类别
军规圆形连接器
达到SVHC
compliant
XC61AN2802TB拓展信息








哦! 它是空的。