Torex Semiconductor XC6203P182MR
- 收藏
- 对比
XC6203P182MR详情
Torex Semiconductor XC6203P182MR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
ROHS COMPLIANT, SOT-23, 3 PIN
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
未说明
Rohs Code
有
Manufacturer Part Number
XC6203P182MR
Manufacturer
Torex Semiconductor LTD
Part Life Cycle Code
活跃
Ihs Manufacturer
TOREX SEMICONDUCTOR LTD
Risk Rank
5.66
ECCN 代码
EAR99
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
达到SVHC
compliant
XC6203P182MR拓展信息








哦! 它是空的。