Torex Semiconductor XC6216B9518R-G
- 收藏
- 对比
XC6216B9518R-G详情
Torex Semiconductor XC6216B9518R-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
DIP
Unit Weight
0.088185 oz
Factory Pack QuantityFactory Pack Quantity
37
Mounting Styles
通孔
Manufacturer
Amphenol
Brand
Amphenol Advanced Sensors
Tradename
NovaSensor
RoHS
Details
Package Description
,
Rohs Code
有
Manufacturer Part Number
XC6216B9518R-G
Part Life Cycle Code
活跃
Ihs Manufacturer
TOREX SEMICONDUCTOR LTD
Risk Rank
5.59
系列
NPC-1210
包装
Tray
子类别
Sensors
产品类别
压力传感器
产品类别
板式安装压力传感器
达到SVHC
compliant
XC6216B9518R-G拓展信息








哦! 它是空的。