Torex Semiconductor XC62EP5002MR-G
- 收藏
- 对比
XC62EP5002MR-G
2539-XC62EP5002MR-G
PMIC - 稳压器 - 线性
--
大陆
立即发货

LDO Voltage Regulators
1最小包装量--
XC62EP5002MR-G详情
Torex Semiconductor XC62EP5002MR-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
5000
Manufacturer
Royalohm
Brand
Royalohm
Package Description
,
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
10
Rohs Code
有
Manufacturer Part Number
XC62EP5002MR-G
Part Life Cycle Code
不推荐
Ihs Manufacturer
TOREX SEMICONDUCTOR LTD
Risk Rank
5.7
系列
General Purpose Thick Film
包装
Reel
JESD-609代码
e3
端子表面处理
Tin (Sn)
峰值回流焊温度(摄氏度)
260
调节器类型
固定正向单输出LDO稳压器
产品类别
Royalohm
达到SVHC
compliant
XC62EP5002MR-G拓展信息
Torex Semiconductor Ltd
Torex Semiconductor Ltd
Torex Semiconductor Ltd
Torex Semiconductor Ltd
Torex Semiconductor Ltd
Torex Semiconductor Ltd
Torex Semiconductor Ltd.
Torex Semiconductor Ltd.
Torex Semiconductor Ltd
Torex Semiconductor Ltd







哦! 它是空的。