Torex Semiconductor XC66DC3644ML
- 收藏
- 对比
XC66DC3644ML
2539-XC66DC3644ML
无类别的
--
大陆
立即发货

XC66DC3644ML datasheet pdf and Unclassified product details from Torex Semiconductor stock available at utmel
1最小包装量--
XC66DC3644ML详情
Torex Semiconductor XC66DC3644ML重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
5000
Mounting Styles
PCB 安装
Manufacturer
Royalohm
Brand
Royalohm
Moisture Sensitivity Levels
1
Rohs Code
有
Manufacturer Part Number
XC66DC3644ML
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TOREX SEMICONDUCTOR LTD
Risk Rank
5.84
系列
Anti-Surge Thick Film (AEC-Q200 Compliant)
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
产品类别
Thick Film Resistors - SMD
达到SVHC
unknown
XC66DC3644ML拓展信息







哦! 它是空的。