Torex Semiconductor XC66DN5448MR
- 收藏
- 对比
XC66DN5448MR
2539-XC66DN5448MR
无类别的
--
大陆
立即发货

XC66DN5448MR datasheet pdf and Unclassified product details from Torex Semiconductor stock available at utmel
1最小包装量--
XC66DN5448MR详情
Torex Semiconductor XC66DN5448MR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
5000
Mounting Styles
PCB 安装
Manufacturer
Royalohm
Brand
Royalohm
Risk Rank
5.84
Ihs Manufacturer
TOREX SEMICONDUCTOR LTD
Part Life Cycle Code
Obsolete
Manufacturer Part Number
XC66DN5448MR
Rohs Code
有
Moisture Sensitivity Levels
1
系列
Anti-Surge Thick Film (AEC-Q200 Compliant)
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
产品类别
Thick Film Resistors - SMD
达到SVHC
unknown
XC66DN5448MR拓展信息







哦! 它是空的。