Torex Semiconductor XC9237A18CMR
- 收藏
- 对比
XC9237A18CMR
2539-XC9237A18CMR
无类别的
--
大陆
立即发货

XC9237A18CMR datasheet pdf and Unclassified product details from Torex Semiconductor stock available at utmel
1最小包装量--
XC9237A18CMR详情
Torex Semiconductor XC9237A18CMR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
Shell Sizes
22
Shell Style#
箱体安装
MIL Type
MIL-DTL-5015
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Panel
Insert Arrangement
22-02
Contact Materials
Copper Alloy
Manufacturer
Amphenol
Brand
Amphenol Air LB Germany
RoHS
Details
Package Description
TSOP, TSOP5/6,.11,37
Rohs Code
有
Manufacturer Part Number
XC9237A18CMR
Part Life Cycle Code
活跃
Ihs Manufacturer
TOREX SEMICONDUCTOR LTD
Risk Rank
5.77
定位的数量
3 Position
子类别
Circular Connectors
触点性别
Socket (Female)
产品类别
军规圆形连接器
产品
Receptacles
安装角
Straight
产品类别
军规圆形连接器
达到SVHC
compliant
XC9237A18CMR拓展信息







哦! 它是空的。