Torex Semiconductor Ltd. B342D
- 收藏
- 对比
B342D
2539-B342D
集成电路(IC)
--
大陆
立即发货

B342D datasheet pdf and Integrated Circuits (ICs) product details from Torex Semiconductor Ltd. stock available at utmel
1最小包装量--
B342D详情
Torex Semiconductor Ltd. B342D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
14
Manufacturer Part Number
B342D
Part Life Cycle Code
Obsolete
Ihs Manufacturer
BANEASA S A
Part Package Code
DIP
Package Description
IN-LINE, R-PDIP-T14
Risk Rank
5.83
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
IN-LINE
端子位置
DUAL
终端形式
THROUGH-HOLE
Reach合规守则
unknown
引脚数量
14
JESD-30代码
R-PDIP-T14
资历状况
不合格
B342D拓展信息
Torex Semiconductor Ltd.
Torex Semiconductor Ltd.
Torex Semiconductor Ltd.
Torex Semiconductor Ltd.
Torex Semiconductor Ltd.
Torex Semiconductor Ltd.
Torex Semiconductor Ltd.
Torex Semiconductor Ltd.
Torex Semiconductor Ltd.
Torex Semiconductor Ltd.







哦! 它是空的。