Torex Semiconductor Ltd. XC6201P311M
- 收藏
- 对比
XC6201P311M
2539-XC6201P311M
PMIC - 稳压器 - 线性
--
大陆
立即发货

XC6201P311M datasheet pdf and PMIC - Voltage Regulators - Linear product details from Torex Semiconductor Ltd. stock available at utmel
1最小包装量--
XC6201P311M详情
Torex Semiconductor Ltd. XC6201P311M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
JESD-609代码
e3
湿度敏感性等级(MSL)
1 (Unlimited)
端子表面处理
Tin (Sn)
峰值回流焊温度(摄氏度)
260
时间@峰值回流温度-最大值(s)
10
调节器类型
固定正向单输出标准稳压器
RoHS状态
Non-RoHS Compliant
XC6201P311M拓展信息
Torex Semiconductor Ltd
Torex Semiconductor Ltd
Torex Semiconductor Ltd
Torex Semiconductor Ltd
Torex Semiconductor Ltd
Torex Semiconductor Ltd
Torex Semiconductor Ltd.
Torex Semiconductor Ltd.
Torex Semiconductor Ltd
Torex Semiconductor Ltd







哦! 它是空的。