Torex Semiconductor Ltd. XC6202P602DR-G
- 收藏
- 对比
XC6202P602DR-G
2539-XC6202P602DR-G
PMIC - 稳压器 - 线性
--
大陆
立即发货

XC6202P602DR-G datasheet pdf and PMIC - Voltage Regulators - Linear product details from Torex Semiconductor Ltd. stock available at utmel
1最小包装量--
XC6202P602DR-G详情
Torex Semiconductor Ltd. XC6202P602DR-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
湿度敏感性等级(MSL)
1 (Unlimited)
ECCN 代码
EAR99
端子表面处理
Nickel/Silver/Gold (Ni/Ag/Au)
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
260
时间@峰值回流温度-最大值(s)
10
调节器类型
固定正向单输出标准稳压器
RoHS状态
Non-RoHS Compliant
XC6202P602DR-G拓展信息
Torex Semiconductor Ltd
Torex Semiconductor Ltd
Torex Semiconductor Ltd
Torex Semiconductor Ltd
Torex Semiconductor Ltd
Torex Semiconductor Ltd
Torex Semiconductor Ltd.
Torex Semiconductor Ltd.
Torex Semiconductor Ltd
Torex Semiconductor Ltd







哦! 它是空的。