Torex Semiconductor Ltd. XC6203E302PR
- 收藏
- 对比
XC6203E302PR
2539-XC6203E302PR
集成电路(IC)
--
大陆
立即发货

XC6203E302PR datasheet pdf and Integrated Circuits (ICs) product details from Torex Semiconductor Ltd. stock available at utmel
1最小包装量--
XC6203E302PR详情
Torex Semiconductor Ltd. XC6203E302PR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XC6203E302PR
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TOREX SEMICONDUCTOR LTD
Package Description
ROHS COMPLIANT, SOT-89, 3 PIN
Risk Rank
5.68
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
未说明
ECCN 代码
EAR99
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
XC6203E302PR拓展信息
Torex Semiconductor Ltd.
Torex Semiconductor Ltd.
Torex Semiconductor Ltd.
Torex Semiconductor Ltd.
Torex Semiconductor Ltd.
Torex Semiconductor Ltd.
Torex Semiconductor Ltd.
Torex Semiconductor Ltd.
Torex Semiconductor Ltd.
Torex Semiconductor Ltd.







哦! 它是空的。