Torex Semiconductor Ltd. XC6206J362MR-G
- 收藏
- 对比
XC6206J362MR-G
2539-XC6206J362MR-G
PMIC - 稳压器 - 线性
--
大陆
立即发货

LDO Voltage Regulators
1最小包装量--
XC6206J362MR-G详情
Torex Semiconductor Ltd. XC6206J362MR-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.61
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
10
Manufacturer Part Number
XC6206J362MR-G
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TOREX SEMICONDUCTOR LTD
JESD-609代码
e3
ECCN 代码
EAR99
端子表面处理
Tin (Sn)
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
260
调节器类型
固定正向单输出LDO稳压器
达到SVHC
compliant
XC6206J362MR-G拓展信息
Torex Semiconductor Ltd
Torex Semiconductor Ltd
Torex Semiconductor Ltd
Torex Semiconductor Ltd
Torex Semiconductor Ltd
Torex Semiconductor Ltd
Torex Semiconductor Ltd.
Torex Semiconductor Ltd.
Torex Semiconductor Ltd
Torex Semiconductor Ltd







哦! 它是空的。