Torex Semiconductor Ltd. XC6225A132GR-G
- 收藏
- 对比
XC6225A132GR-G
2539-XC6225A132GR-G
PMIC - 稳压器 - 线性
--
大陆
立即发货

LDO Voltage Regulators
1最小包装量--
XC6225A132GR-G详情
Torex Semiconductor Ltd. XC6225A132GR-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XC6225A132GR-G
Rohs Code
有
Part Life Cycle Code
不推荐
Ihs Manufacturer
TOREX SEMICONDUCTOR LTD
Package Description
,
Risk Rank
5.71
Moisture Sensitivity Levels
1
ECCN 代码
EAR99
端子表面处理
Nickel/Silver/Gold (Ni/Ag/Au)
HTS代码
8542.39.00.01
调节器类型
固定正向单输出LDO稳压器
达到SVHC
compliant
XC6225A132GR-G拓展信息
Torex Semiconductor Ltd
Torex Semiconductor Ltd
Torex Semiconductor Ltd
Torex Semiconductor Ltd
Torex Semiconductor Ltd
Torex Semiconductor Ltd
Torex Semiconductor Ltd.
Torex Semiconductor Ltd.
Torex Semiconductor Ltd
Torex Semiconductor Ltd







哦! 它是空的。