Torex Semiconductor Ltd XC6230H001QR-G
- 收藏
- 对比
XC6230H001QR-G
2539-XC6230H001QR-G
PMIC - 稳压器 - 线性
--
大陆
立即发货

ADJUSTABLE VOLTAGE - MULTIFUNCTI
1最小包装量--
XC6230H001QR-G详情
Torex Semiconductor Ltd XC6230H001QR-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
Usage Level
Industrial grade
包装
Tape & Reel (TR)
JESD-609代码
e3
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
ECCN 代码
EAR99
端子表面处理
Tin (Sn)
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
260
时间@峰值回流温度-最大值(s)
10
RoHS状态
ROHS3 Compliant
XC6230H001QR-G拓展信息
Torex Semiconductor Ltd
Torex Semiconductor Ltd
Torex Semiconductor Ltd
Torex Semiconductor Ltd
Torex Semiconductor Ltd
Torex Semiconductor Ltd
Torex Semiconductor Ltd.
Torex Semiconductor Ltd.
Torex Semiconductor Ltd
Torex Semiconductor Ltd







哦! 它是空的。