2SC2458L-GR(FT)详情
Toshiba 2SC2458L-GR(FT)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
24
Shell Style#
Straight
MIL Type
MIL-DTL-38999 I, II
Factory Pack QuantityFactory Pack Quantity
25
Mating Style
自锁
Manufacturer
Amphenol
Brand
Amphenol Pcd
Package Description
,
Manufacturer Part Number
2SC2458L-GR(FT)
Part Life Cycle Code
活跃
Ihs Manufacturer
TOSHIBA CORP
Risk Rank
5.69
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
达到SVHC
unknown
2SC2458L-GR(FT)拓展信息








哦! 它是空的。