Temperature Max:-; MSL:-; Current Temperature:25°C; Full Power Rating Temperature:25°C; Isolation Voltage:2kV; No. of Transistors:1; Pulse Current Idm:100A; Voltage Vgs th Max:2V
起订量
--最小包装量--
添加到询价列表
2SK2232.ToshibaTemperature Max:-; MSL:-; Current Temperature:25°C; Full Power Rating Temperature:25°C; Isolation Voltage:2kV; No. of Transistors:1; Pulse Current Idm:100A; Voltage Vgs th Max:2V