ARNI-3434C详情
Toshiba ARNI-3434C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Material housing
Aluminium
Degree of protection (IP)
IP50
Degree of protection (NEMA)
Other
Explosion safety category for gas
None
Programmable
无
Explosion safety category for dust
None
Model
Incremental encoder
Manufacturer Part Number
ARNI-3434C-TOSH
Manufacturer
Toshiba
ARNI-3434C拓展信息
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba
Toshiba








哦! 它是空的。