ARNI-745E详情
Toshiba ARNI-745E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Flat plug-in connection
Voltage type for actuating
DC
Rated control supply voltage at DC
100 - 110
Manufacturer Part Number
ARNI-745E-TOSH
Manufacturer
Toshiba
深度
52.6
高度
28
宽度
21.5
0个相似型号
ARNI-745E拓展信息








哦! 它是空的。