ARNI-910G详情
Toshiba ARNI-910G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Rated current In
6
Material of contact surface
Gold
Type of fastening
Other
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
Other
Rated surge voltage
2.5
Manufacturer Part Number
ARNI-910G-TOSH
Manufacturer
Toshiba
ARNI-910G拓展信息








哦! 它是空的。