C3333详情
Toshiba C3333重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Other
Labelled
无
Construction type
Flat
Shape of lens
Rectangular
Manufacturer Part Number
C3333
Manufacturer
Jiann Wa Electronics Co Ltd
Part Life Cycle Code
接触制造商
Ihs Manufacturer
JIANN WA ELECTRONICS CO LTD
Risk Rank
5.59
宽度
38
高度
18
达到SVHC
unknown
C3333拓展信息








哦! 它是空的。