CDBA2100详情
Toshiba CDBA2100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Type of lamp socket
Other
With front ring
无
Number of indicator lights
1
Type of lens
High
Colour front ring
Other
Degree of protection (NEMA)
13
Degree of protection (IP)
IP67/IP69K
Voltage type
AC/DC
Rated operating voltage Ue
24 - 24
Construction type lens
Round
Type of electric connection
Screw connection
Material front ring
Other
Colour lens
Other
Rohs Code
无
Manufacturer Part Number
CDBA2100
Manufacturer
Comchip Technology Corporation Ltd
Part Life Cycle Code
Obsolete
Ihs Manufacturer
COMCHIP TECHNOLOGY CO LTD
Risk Rank
5.85
ECCN 代码
EAR99
达到SVHC
compliant
CDBA2100拓展信息








哦! 它是空的。