CM47U-4V14详情
Toshiba CM47U-4V14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Key
With front ring
无
Colour front ring
Other
Degree of protection (NEMA)
Other
Construction type lens
Round
Degree of protection (IP), front side
IP65
Material front ring
Other
0个相似型号
CM47U-4V14拓展信息








哦! 它是空的。