RN2109详情
Toshiba RN2109重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Blue
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Degree of protection (NEMA)
4X, 13
Colour front ring
Chrome
Type of lens
Flat
With front ring
有
RoHS
Non-Compliant
集电极发射器电压(VCEO)
-50 V
0个相似型号
RN2109拓展信息








哦! 它是空的。